DS/ETS 300590

Digital cellular telecommunications system (Phase 2) - Mobile-Services Switching Centre - Base Station System (MSC-BSS) interface Layer 3 specification (GSM 08.08)

inactive
Organization: DS
Publication Date: 3 December 1997
Status: inactive
scope:

This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management, messages are not interpreted at the Base Station System (BSS) which acts as a relay function. These messages and procedures are documented in Technical Specification GSM 04.08, the only relevant issues covering these messages in this Technical Specification are those concerned with error conditions at the interface, and the headers that are required for the correct addressing of the messages.

Document History

July 8, 1999
Digital cellular telecommunications system (Phase 2); Mobile-services Switching Centre - Base Station System (MSC - BSS) interface; Layer 3 specification (GSM 08.08 version 4.12.1)
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management,...
DS/ETS 300590
December 3, 1997
Digital cellular telecommunications system (Phase 2) - Mobile-Services Switching Centre - Base Station System (MSC-BSS) interface Layer 3 specification (GSM 08.08)
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management,...
May 1, 1997
Digital cellular telecommunications system (Phase 2) - Mobile-services Switching Centre - Base Station System (MSC - BSS) interface Layer 3 specification (GSM 08.08)
This European Telecommunication Standard (ETS) specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management,...
February 16, 1996
European digital cellular telecommunications system (Phase 2) - Mobile-services Switching Centre - Base Station System - (MSC - BSS) interface - Layer 3 specification - (GSM 08.08)
This Technical Specification specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purposes of call control and mobility management, messages are not...
January 31, 1995
European digital cellular telecommunications system (Phase 2) - Mobile-services Switching Centre - Base Station System (MSC-BSS) interface - Layer 3 specification (GSM 08.06)
This Technical Specification specifies the layer 3 procedures used on the BSS to MSC interface for control of GSM services. For the purpose of call control and mobility management, messages are not...
Advertisement