DLA - SMD-5962-88514

MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM

inactive
Organization: DLA
Publication Date: 24 July 1989
Status: inactive
Page Count: 19

Document History

January 3, 2024
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
Scope. This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes are available and are reflected in the Part...
October 11, 2017
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 4, 2010
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
July 24, 2008
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
January 5, 2000
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
March 4, 1999
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-PRF-38534 and a choice of case outlines and lead finishes are available and are...
November 25, 1996
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
A description is not available for this item.
May 11, 1993
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
This drawing describes device requirements for class H hybrid microcircuits to be processed in accordance with MIL-H-3853A. The complete PIN shall be as shown in the following example: The device...
September 20, 1991
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
A description is not available for this item.
January 25, 1991
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
A description is not available for this item.
SMD-5962-88514
July 24, 1989
MICROCIRCUIT, HYBRID, LINEAR, 12-BIT DATA ACQUISITION SYSTEM
A description is not available for this item.
Advertisement