DS/IEC 489-3

Methods of measurement for radio equipment used in the m obile services - Part 3: Receivers for A3 and F3 emissions

inactive
Organization: DS
Publication Date: 1 January 1982
Status: inactive
scope:

The standard deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audiofrequency bandwidths generally not exceeding 10 KHz for the reception of voice and other types of signals, using angle modulation (phase/frequency modulati on), or double-side band amplitude modulation with full carr ier. This standard is intended to be used in conjunction wit h Publication 489-1.

Document History

January 1, 1983
First supplement to Publication 489-3 (1979) - Methods o f measurement for radio equipment used in the mobile service s - Part 3: Receivers for A3E (A3) or F3E (F3) emissions - C lause 19
The standard defines conducted spurious emissions. It covers method of measurement of antenna terminal conducted compone nts. It contains appendix dealing with mains power line impe dance...
DS/IEC 489-3
January 1, 1982
Methods of measurement for radio equipment used in the m obile services - Part 3: Receivers for A3 and F3 emissions
The standard deals with the definitions, the conditions and the methods of measurement used to ascertain the performance of receivers having audiofrequency bandwidths generally not exceeding 10 KHz...

References

Advertisement