DS/EN 300394-4-4 V1.1.1
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 4: Test Suite Structure and Test Purposes (TSS&T P) for Direct Mode Repeater (DM-REP) type 1
| Organization: | DS |
| Publication Date: | 15 August 2001 |
| Status: | active |
| ICS Code (Terrestrial Trunked Radio (TETRA)): | 33.070.10 |
scope:
EN 300 394-4 contains the Test Suite Structure (TSS) and Test Purposes (TPs) to test the TETRA Direct Mode Operation (DMO) protocols. EN 300 394-4 is divided into several parts, each one dealing with a different set of layer 3 and layer 2 DMO protocols. The present document deals with TSS&T P for Direct Mode Repeater type 1 (DM-REP1) Air Interface protocol, data link layer 2 only, while sub-part 1 deals with TSS&T P for DM MS to MS protocol and sub-part 3 deals with DM-MS operating through Repeater type 1 (MS-REP1) Air Interface protocol
Document History