ASHRAE - HVAC APPLICATIONS IP CH 15

Engine Test Facilities

inactive
Organization: ASHRAE
Publication Date: 1 January 2003
Status: inactive
Page Count: 4
scope:

Industrial testing of turbine and internal combustion engines is performed in enclosed test spaces to control noise and isolate the test for safety or security. These spaces are ventilated or conditioned to control the facility environment and fumes. Isolated engines are tested in test cells; engines situated inside automobiles are tested on chassis dynamometers. The ventilation and safety principals for test cells also apply when large open areas in the plant are used for production testing and emissions measurements.

Document History

January 1, 2015
ENCLOSED VEHICULAR FACILITIES
A description is not available for this item.
January 1, 2011
ENCLOSED VEHICULAR FACILITIES
A description is not available for this item.
January 1, 2007
ENGINE TEST FACILITIES
A description is not available for this item.
HVAC APPLICATIONS IP CH 15
January 1, 2003
Engine Test Facilities
Industrial testing of turbine and internal combustion engines is performed in enclosed test spaces to control noise and isolate the test for safety or security. These spaces are ventilated or...
January 1, 1999
Clean Spaces
A description is not available for this item.
January 1, 1995
Clean Spaces
A description is not available for this item.
Advertisement