DLA - DSCC-DWG-87056 REV C
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
inactive
| Organization: | DLA |
| Publication Date: | 10 July 2000 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.
intended Use:
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM... View More
Document History
February 8, 2021
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 12, 2015
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
March 3, 2003
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
December 11, 2002
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
A description is not available for this item.
DSCC-DWG-87056 REV C
July 10, 2000
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
Devices conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for OEM...
October 4, 1989
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
This drawing describes the requirements for a family of circuit breakers with shock enhancement for use in overcurrent protection.
The complete part number shall be as shown in the following example:
January 28, 1988
CIRCUIT BREAKERS, MAGNETIC, LOW-POWER, SEALED, TRIP-FREE, SHOCK ENHANCED, TWO-POLE
A description is not available for this item.