CEN - EN 3543
Aerospace Series - Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated - Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 January 1997 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Coatings and related processes used in aerospace industry): | 49.040 |
Document History
EN 3543
January 1, 1997
Aerospace Series - Screws, 100 Degrees Countersunk Normal Head, Offset Cruciform Recess, Close Tolerance Normal Shank, Short Thread, in Heat and Corrosion Resisting Steel, Passivated - Classification : 1 100 MPa (at Ambient Temperature)/425 Degrees Celsius
A description is not available for this item.