ASD-STAN - PREN 3304
Aerospace Series Bolts, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Shank, Short Thread, in Titanium Alloy, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees Celsius
active, Most Current
| Organization: | ASD-STAN |
| Publication Date: | 13 March 1992 |
| Status: | active |
| Page Count: | 6 |
Document History
PREN 3304
March 13, 1992
Aerospace Series Bolts, 100 Degree Countersunk Reduced Head, Offset Cruciform Recess, Close Tolerance Shank, Short Thread, in Titanium Alloy, MoS2 Lubricated Classification: 1100 MPa (at Ambient Temperature)/315 Degrees Celsius
A description is not available for this item.