CSA - ISO/IEC ISP 11188-3-00

Information Technology - International Standardized Profile - Common Upper Layer Requirements - Part 3: Minimal OSI Upper Layer Facilities

inactive
Organization: CSA
Publication Date: 1 March 2000
Status: inactive
Page Count: 65
scope:

This part of ISO/IEC ISP 11 188 introduces the concept of the minimal set of OS1 upper layer facilities' for basic communications applications. A basic communications application simply requires the ability to open and close connection-oriented communications with a peer and to send and receive messages with the peer. It is expected that a large portion of potential OS1 applications will be basic communications applications.

Document History

March 1, 2000
Information Technology - International Standardized Profile - Common Upper Layer Requirements - Part 3: Minimal OSI Upper Layer Facilities
This part of ISO/IEC ISP 11 188 introduces the concept of the minimal set of OS1 upper layer facilities' for basic communications applications. A basic communications application simply requires the...
ISO/IEC ISP 11188-3-00
March 1, 2000
Information Technology - International Standardized Profile - Common Upper Layer Requirements - Part 3: Minimal OSI Upper Layer Facilities
This part of ISO/IEC ISP 11 188 introduces the concept of the minimal set of OS1 upper layer facilities' for basic communications applications. A basic communications application simply requires the...

References

Advertisement