DS/IEC/PAS 62413
Real-time Ethernet - EtherNet/IP (TM) with time synchronization
inactive, Most Current
| Organization: | DS |
| Publication Date: | 19 September 2005 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This PAS defines additional mechanisms to provice accurate time synchronization between nodes using the ISO/IEC 8802-2 based real time communication technology EtherNet/IP.
It contains specifications for Application layer service definition and application layer protocol specification.
Document History
DS/IEC/PAS 62413
September 19, 2005
Real-time Ethernet - EtherNet/IP (TM) with time synchronization
This PAS defines additional mechanisms to provice accurate time synchronization between nodes using the ISO/IEC 8802-2 based real time communication technology EtherNet/IP.
It contains specifications...