AFNOR - NF EN 2881

Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature) / 120°C

active, Most Current
Organization: AFNOR
Publication Date: 1 August 2006
Status: active
ICS Code (Nuts): 49.030.30

Document History

NF EN 2881
August 1, 2006
Aerospace series - Nuts, anchor, self-locking, fuel resistant, sealing, floating, two lug, with counterbore, in corrosion resisting steel, passivated, MoS2 lubricated - Classification : 900 MPa (at ambient temperature) / 120°C
A description is not available for this item.
Advertisement