ARMY - MIL-G-52732B

GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR

inactive
Organization: ARMY
Publication Date: 27 September 1985
Status: inactive
Page Count: 20
scope:

This specification covers the general requirements for military design, gasoline-engine-driven (GED), tactical utility, generator sets (hereinafter referred to as "sets" or "set") from 0.5 kilowatt (kW) through 10 kW, 60 Hertz (Hz), 400 Hz, and 28 volt direct current (VDC). The general characteristics of the sets are described in MIL-STD-633 (see 6.3).

The sets shall be type I (tactical), class 2 (utility) and of the following modes and sizes in accordance with MIL-STD-1332, as specified (see 3.1 and 6.2):

Mode II - 400 Hz Mode III - 60 Hz Mode IV - Direct current (28 VDC) Size 0.5 - 0.5kW Size 1.5 - 1.5kW Size 3 - 3kW Size 5 - 5kW Size 10 - 10kW

Mode II and III sets shall provide output voltage connections as specified (see 3.1). Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: USA Belvoir Research and Development Center, ATTN: STRBE-DS, Fort Belvoir, VA 22060-5606 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

intended Use:

The sets are intended to supply power for general purpose use in military field applications.

Document History

January 22, 1999
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
December 27, 1996
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
MIL-G-52732B
September 27, 1985
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
This specification covers the general requirements for military design, gasoline-engine-driven (GED), tactical utility, generator sets (hereinafter referred to as "sets" or "set") from 0.5 kilowatt...
September 27, 1985
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 16, 1979
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
July 16, 1979
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
August 1, 1974
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 23, 1972
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.
June 23, 1972
GENERATOR SETS, GASOLINE ENGINE DRIVEN, 0.5 KW THRU 10 KW, 60 HERTZ, 400 HERTZ AND 28 VOLT DIRECT CURRENT, TYPE I (TACTICAL), CLASS 2 (UTILITY), GENERAL SPECIFICATION FOR
A description is not available for this item.

References

Advertisement