ASTM D1170
Tentative Specification for Nonmetallic Gasket Materials for General Automotive and Aeronautical Purposes
| Organization: | ASTM |
| Publication Date: | 11 September 1962 |
| Status: | inactive |
| Page Count: | 9 |
scope:
These specifications are intended to define the basic properties of commercial nonmetallic gasketing materials commonly used in automotive applications. These include materials composed of asbestos or other inorganic fibers, cork, or cellulose or other organic fibers, in combination with various binders or impregnants. Rubber compounds without fibrous or cork reinforcement are not included since they are covered in the Specifications for Elastomer Compounds for Automotive Applications (ASTM Designation: D 7353, SAE J14).
Although the test methods and values are designed to describe the basic properties of the material in each category they do not define all of the properties with govern gasket performance. Caution should, therefore, be exercised in using these specifications as a basis for the selection of materials.
31961 Book of ASTM Standards, Part 11.
Document History