CSA - C22.2 NO. 107.1-01

General Use Power Supplies

inactive
Organization: CSA
Publication Date: 1 September 2001
Status: inactive
Page Count: 120
scope:

This Standard applies to ac and dc type power supplies, including rack-mounted and modular units, that

(a) are of dry or liquid-filled construction;

(b) have a rated voltage not exceeding 600 V; and

(c) are for commercial, industrial, and residential indoor and outdoor use in nonhazardous locations in accordance with the Rules of the Canadian Electrical Code, Part 1.

Note: These power supplies may include battery-charging functions.

Clauses 2 to 6 are general and apply, unless otherwise noted, to the power supplies covered by Clauses 7 to 17, as follows:

(a) Clause 7 - industrial dc power supplies;

(b) Clause 8 - power converters for recreational vehicles;

(c) Clause 9 - static transfer switches;

(d) Clause 10 - inverters;

(e) Clause 11 - uninterruptible ac power supplies (UPS);

(f) Clause 12 - telecommunication equipment power supplies;

(g) Clause 13 - CATV power supplies;

(h) Clause 14 - power conversion equipment for use in photovoltaic (PV) systems;

(i) Clause 15 - utility-interconnected inverters;

(j) Clause 16 - dc charge controllers; and

(k) Clause 17 - electric vehicle chargers.

This Standard does not apply to

(a) automotive and nonautomotive chargers as covered by CSA Standard C22.2 No. 107.2;

(b) power supplies intended to supply extra-low-voltage for the operation of household electronic equipment, telecommunication equipment, and motor-operated equipment as covered by CSA Standard CAN/CSA-C22.2 No. 223;

(c) "built-in" component type power supplies forming an integral part of end use equipment such as telecommunication equipment, electronic data processing equipment, and office machines as covered by CSA Standard CAN/CSA-C22.2 No. 60950; and

(d) rotating type rectifiers.

Document History

January 1, 2016
Power conversion equipment
This Standard applies to ac and dc type power conversion equipment (PCE) that a) is of dry or liquid-filled construction; b) has a rated voltage not exceeding 1500 V; and c) is for commercial,...
January 1, 2016
Power conversion equipment
This Standard applies to ac and dc type power conversion equipment (PCE) that a) is of dry or liquid-filled construction; b) has a rated voltage not exceeding 1500 V; and c) is for commercial,...
January 1, 2016
Power conversion equipment
This Standard applies to ac and dc type power conversion equipment (PCE) that a) is of dry or liquid-filled construction; b) has a rated voltage not exceeding 1500 V; and c) is for commercial,...
September 1, 2001
General Use Power Supplies
This Standard applies to ac and dc type power supplies, including rack-mounted and modular units, that (a) are of dry or liquid-filled construction; (b) have a rated voltage not exceeding 600 V;...
September 1, 2001
General Use Power Supplies
This Standard applies to ac and dc type power supplies, including rack-mounted and modular units, that (a) are of dry or liquid-filled construction; (b) have a rated voltage not exceeding 600 V;...
C22.2 NO. 107.1-01
September 1, 2001
General Use Power Supplies
This Standard applies to ac and dc type power supplies, including rack-mounted and modular units, that (a) are of dry or liquid-filled construction; (b) have a rated voltage not exceeding 600 V;...
April 1, 1995
General Use Power Supplies
This Standard applies to ac and dc type power supplies, including rack-mounted and modular units, of dry or liquid-filled construction,with a rated voltage not exceeding 600 V; for commercial,...

References

Advertisement