DS/EN 61481/A2

Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.

inactive
Organization: DS
Publication Date: 9 September 2005
Status: inactive
Page Count: 6
ICS Code (Protection against electric shock. Live working): 13.260
scope:

This standard is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages of 1 to 36 kV a.c. and frequencies from 50 Hz to 60 Hz. This standard is applicable to two-pole phase comparators having a connection lead between them, two-pole phase comparators operating with a wireless connection and single-pole phase comparators operating with a memory system. This standard is applicable to phase comparators used in contact with the part to be tested, as a single unit or as a separate device completed by an adaptable insulating pole covered in IEC 60855 or IEC 61235. Some restrictions on their use are applicable in the case of factor-assembled switchgear and on overhead systems of electrified railways (see annex B). Devices which can be used as voltage detectors and phase comparators are not covered by this standard.

Document History

March 6, 2007
Live working - Portable phase comparators for voltages of 1 kV to 36 kV a.c.
This standard is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages of 1 to 36 kV a.c. and frequencies from 50 Hz to 60 Hz....
DS/EN 61481/A2
September 9, 2005
Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
This standard is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages of 1 to 36 kV a.c. and frequencies from 50 Hz to 60 Hz....
May 22, 2003
Live working - Portable phase comparators for use on voltages from 1 kV to 36 kV a.c.
This standard is applicable to portable phase comparators with or without built in power source to be used on electrical systems for voltages of 1 to 36 kV a.c. and frequencies from 50 Hz to 60 Hz....
April 3, 2002
Live working - Portable phase comparators for voltages of 1 kV to 36 kV a.c.
This standard is applicable to portable phase comparators with or without a built-in power source to be used on electrical systems for voltages of 1 to 36 kV a.c. and frequencies from 50 Hz to 60 Hz....

References

Advertisement