IEC/TS 60695-11-40

Fire Hazard Testing - Part 11-40: Test Flames - Confirmatory Tests - Guidance

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 February 2002
Status: active
Page Count: 44
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 60695 presents a general characterization of small-scale test flames and associated confirmatory tests based on copper block calorimetry, and defines theoretical modelling for the associated dynamics. Guidance is presented for the selection of critical parameters in confirmatory test designs. A theory is presented to define additional performance parameters for confirmatory tests, enabling a precise implicit mathematical characterization of confirmatory test heating curves.

One of the responsibilities of a technical committee is, wherever applicable, to make use of basic safety publications in the preparation of its publications.

Document History

June 1, 2021
Fire hazard testing – Part 11-40: Test flames – Confirmatory tests – Guidance
This part of IEC 60695, which is a Technical Specification, presents a general characterization of small-scale test flames and associated confirmatory tests based on copper block calorimetry....
IEC/TS 60695-11-40
February 1, 2002
Fire Hazard Testing - Part 11-40: Test Flames - Confirmatory Tests - Guidance
This part of IEC 60695 presents a general characterization of small-scale test flames and associated confirmatory tests based on copper block calorimetry, and defines theoretical modelling for the...

References

Advertisement