CGA - V-7.1
Standard Method of Determining Cylinder Valve Outlet Connections for Medical Gases
inactive
| Organization: | CGA |
| Publication Date: | 1 January 1997 |
| Status: | inactive |
| Page Count: | 15 |
Document History
January 1, 2021
STANDARD METHOD OF DETERMINING CYLINDER VALVE OUTLET CONNECTIONS FOR MEDICAL GASES
This standard applies to the selection of an appropriate cylinder valve outlet connection for medical gases for pressures up to 3000 psi (20 680 kPa) at 70 °F (21.1 °C).2 It does not apply to...
January 1, 2011
STANDARD METHOD OF DETERMINING CYLINDER VALVE OUTLET CONNECTIONS FOR MEDICAL GASES
This standard applies to the selection of a suitable cylinder valve outlet connection for medical gas mixtures for pressures up to 3000 psig (20 680 kPa) at 120 °F (48.9 °C).2 It does not apply to...
January 1, 1997
Standard Method of Determining Cylinder Valve Outlet Connections for Medical Gases
A description is not available for this item.
V-7.1
January 1, 1997
Standard Method of Determining Cylinder Valve Outlet Connections for Medical Gases
A description is not available for this item.