DIN EN ISO 6383-1
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO 6383-1:1983)
inactive
Buy Now
| Organization: | DIN |
| Publication Date: | 1 October 2004 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Films and sheets): | 83.140.10 |
Document History
May 1, 2016
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO 6383-1:2015)
This part of ISO 6383 specifies a method of determining the tear resistance of plastic film or sheet less than 1 mm thick, in the form of standard trouser-shaped test specimens, tested under defined...
June 1, 2015
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO/FDIS 6383-1:2015); German and English version FprEN ISO 6383-1:2015
A description is not available for this item.
DIN EN ISO 6383-1
October 1, 2004
Plastics - Film and sheeting - Determination of tear resistance - Part 1: Trouser tear method (ISO 6383-1:1983)
A description is not available for this item.