DS/ETS 300567

European digital cellular telecommunications system (Phase 2) - Call Waiting (CW) and Call Hold (HOLD) supplementary services - Stage 3 - (GSM 04.83)

inactive
Organization: DS
Publication Date: 16 August 1995
Status: inactive
scope:

This technical specification specifies the procedures used at the radio interface (Reference point Um as defined in technical specification GSM 04.02) for normal operation, registration, erasure, activation, deactivation, invocation and interrrogation of call completion supplementary services. Provision and withdrawal of supplementary services is an administrative matter between the mobile subscriber and the service provider and cause no signalling on the radio interface.

Document History

August 4, 1997
Digital cellular telecommunications system (Phase 2) - Call Waiting (CW) and Call Hold (HOLD) supplementary services - Stage 3 - (GSM 04.83)
This ETS specifies the procedures used at the radio interface (Reference point Um as defined in technical specification GSM 04.02) for normal operation, registration, erasure, activation,...
DS/ETS 300567
August 16, 1995
European digital cellular telecommunications system (Phase 2) - Call Waiting (CW) and Call Hold (HOLD) supplementary services - Stage 3 - (GSM 04.83)
This technical specification specifies the procedures used at the radio interface (Reference point Um as defined in technical specification GSM 04.02) for normal operation, registration, erasure,...
Advertisement