ETSI - PRETS 300 117
Public Switched Telephone Network (PSTN); Category II Specification for 2 400 Bits per Second Duplex Modems Standardized for Use on the PSTN Second Edition
| Organization: | ETSI |
| Publication Date: | 1 January 1996 |
| Status: | inactive |
| Page Count: | 43 |
scope:
This ETS contains the technical characteristics required for end-to-end interworking over the Public Switched Telephone Network (PSTN) of 2 400 bits per second (bit/s) duplex modems standardized for use over the PSTN, in accordance with CCITT Recommendation V.22bis [2].
The term "modem" in the context of this ETS includes all physical implementation practices for a voice band modem, which is conductively connected to the PSTN.
This ETS specifies four modes of operation each with up to five modes of use (see subclause 5.2).
This ETS also contains descriptions of the tests to be performed in order to confirm compliance with the functional requirements contained herein. A general description of the test conditions and test requirements is given in annex A.
Document History