DS/EN ISO 21281
Construction and layout of pedals of self-propelled sit-down rider-controlled industrial trucks - Rules for the construction and layout of pedals
| Organization: | DS |
| Publication Date: | 13 July 2005 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Industrial trucks): | 53.060 |
scope:
This standard establishes the requirements for pedals where used for the control of travelling and braking motions of self-propelled industrial trucks as defined below. Trucks may be equipped with additional pedals for auxiliary functions. The layout of these pedals is not specified by this standard but should be arranged in such a way that they do not hinder the operation of pedals covered by this standard.
This standard shall apply to self-propelled sit-down rider-controlled industrial trucks, the capacity of which does not exceed 10 000 kg, and to tractors with a draw-bar pull of less than 20 000 newtons. For the purposes of this standard, self-propelled industrial truck means any wheeled vehicle other than those running on rails, that is designed to carry, tow, push, lift, stack or tier in racks, any kind of load and is controlled by an operator seated on a non-elevating platform.
Document History