SN - NS-EN 2930:1996

Aerospace series - Bolts, with double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification : 1 210 MPa (at ambient temperature) / 730 °C

active, Most Current
Organization: SN
Publication Date: 16 April 1996
Status: active
ICS Code (Bolts, screws, studs): 49.030.20

Document History

NS-EN 2930:1996
April 16, 1996
Aerospace series - Bolts, with double hexagon head, relieved shank, long thread, in heat resisting nickel base alloy NI-P101HT (Waspaloy), silver plated - Classification : 1 210 MPa (at ambient temperature) / 730 °C
A description is not available for this item.
Advertisement