DS/EN 200

Sanitary tapware - General technical specifications for single taps and mixer taps (nominal size 1/2) PN 10 - Minimum flow pressure of 0,05 MPa (0,5 bar)

inactive
Organization: DS
Publication Date: 14 June 1994
Status: inactive
Page Count: 56
ICS Code (Sanitary installations): 91.140.70
scope:

The aim of this European Standard is to specify: - The dimensional, watertightness, pressure resistance, hydraulic, mechanical strength, mechanical endurance and acoustic characteristics with which the single taps and mixer taps shall comply; - the test methods to verify these characteristics.

Document History

August 20, 2008
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This European Standard specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1); 2) a supply...
August 20, 2008
Sanitary tapware - Single taps and combination taps for water supply systems of type 1 and type 2 - General technical specification
This European Standard specifies: a) the field of application for pillar taps, bib taps, single and multi-hole combination taps for use in: 1) a supply system of Type 1 (see Figure 1); 2) a supply...
March 18, 2005
Sanitary tapware - Single taps and combination taps (PN 10) - General technical specification
This document specifies: - the field of application for pillar taps, bib taps, single and multi-hole combination taps: - for a supply system Type 1 (see figure 1); - for a supply system Type 2 (see...
DS/EN 200
June 14, 1994
Sanitary tapware - General technical specifications for single taps and mixer taps (nominal size 1/2) PN 10 - Minimum flow pressure of 0,05 MPa (0,5 bar)
The aim of this European Standard is to specify: - The dimensional, watertightness, pressure resistance, hydraulic, mechanical strength, mechanical endurance and acoustic characteristics with which...
Advertisement