DLA - SMD-5962-81018 REV F

MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 January 1994
Status: inactive
Page Count: 15
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 4053B Triple 2-channel analog multiplexer/demultiplexer 02 14053B Triple 2-channel analog multiplexer/demultiplexer 03 4053B Triple 2-channel analog multiplexer/demultiplexer

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style E GDIP1-T16 or CDIP2-T16 16 Dual-in-line package F GDFP2-F16 or CDFP3-F16 16 Flat pack

The lead finish shall be as specified in MIL-M-38510. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VDD): 1/ Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +20 V dc Device types 02 and 03 . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +18 V dc Input voltage range . . . . . . . . . . . . . . . . . . . . . . . . . . −0.5 V dc to VDD + 0.5 V dc DC input current . . . . . . . . . . . . . . . . . . . . . . . . . . . . ±10mA Storage temperature range . . . . . . . . . . . . . . . . . . . . . . . −65°C to +150°C Maximum power dissipation (PD): 2/ Device types 01 and 03 . . . . . . . . . . . . . . . . . . . . . . . 500 mW Device type 02 . . . . . . . . . . . . . . . . . . . . . . . . . . . 300 mW Lead temperature (soldering, 10 seconds): Device types 01 and 02 . . . . . . . . . . . . . . . . . . . . . . . +300°C Device type 03 . . . . . . . . . . . . . . . . . . . . . . . . . . . +260°C Thermal resistance, junction-to-case (ΘJC) . . . . . . . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . . . . . . +175°C

Supply voltage range (VDD): Device type 01 . . . . . . . . . . . . . . . . . . . . . . . . . . . . +3.0 V dc to +18 V dc Device types 02 and 03 . . . . . . . . . . . . . . . . . . . . . . . +3.0 V dc to +15 V dc Case operating temperature range (TC) . . . . . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 25, 2018
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG MULTIPLEXER/ DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 26, 2011
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
January 26, 2005
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 9, 2003
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-81018 REV F
January 5, 1994
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 21, 1993
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
August 20, 1993
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
November 22, 1989
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
September 4, 1984
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
April 3, 1984
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
February 4, 1982
MICROCIRCUIT, DIGITAL, CMOS, TRIPLE 2-CHANNEL ANALOG, MULTIPLEXER/DEMULTIPLEXER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement