DS/CWA 14050-33

Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 33: XFS MIB Device Specific Definitions - PIN Keypad Device Class

inactive
Organization: DS
Publication Date: 4 June 2004
Status: inactive
Page Count: 18
ICS Code (IT applications in banking): 35.240.40
scope:

This document provides the device specific MIB definition (Management Information Base) variables for the xfsPIN sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions Programmer s reference document. All the attributes in all the MIBs are Mandatory. In the case where a vendor s device does not support an attribute then a request for this unsupported attribute should return NULL. The xfsPIN version one sub-tree is identified by: xfsMIBRoot · xfsManagedService (2) · xfsPIN (4) · xfsPINV1 (1) The xfsPINV1 sub-tree contains the following variables: · xfsPINInstances(1) is the number of managed services for the PIN class installed on the XFS subsystem. It is a 32 bit numerical field. · xfsPINStatusTable(2) identifies the table for the PIN variables. · xfsPINSubDeviceTable(3) not applicable to the PIN device. · XfsPINErrorTable(4) identifies the table for the PIN error counters. · xfsPINResetTable(5) identifies the table for the PIN reset variable. The XFS MIB Architecture and SNMP Extensions Programmer s Reference document provides an overview of the MIB structure. The following picture shows the structure of the xfsPINV1 sub-tree.

Document History

July 26, 2007
Extensions for Financial Services (XFS) interface specification - Release 3.03 - Part 33: XFS MIB Device Specific Definitions - PIN Keypad Device Class MIB 1.1 V5
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPIN sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
DS/CWA 14050-33
June 4, 2004
Extensions for Financial Services (XFS) interface specification - Release 3.02 - Part 33: XFS MIB Device Specific Definitions - PIN Keypad Device Class
This document provides the device specific MIB definition (Management Information Base) variables for the xfsPIN sub-tree version one, as foreseen by the XFS MIB Architecture and SNMP Extensions...
Advertisement