DLA - DESC-DWG-86020 REV A
MICROCIRCUITS, 256-BIT LOW POWER SCHOTTKY BIPOLAR RAM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 2 July 1987 |
| Status: | inactive |
| Page Count: | 15 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit Access time 01 27LS00 256-bit low power Schottky bipolar 55 ns RAM three-state 02 27LS00A 256-bit low power Schottky bipolar 45 ns RAM three-state 03 27LS01 256-bit low power Schottky bipolar 55 ns RAM open collector 04 27LS01A 256-bit low power Schottky bipolar 45 ns RAM open collector
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, ¼" × ⅞"), dual-in-line package F F-5 (16-lead, ¼" × ⅜"), flat package
Supply voltage range - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range- - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc Storage temperature range- - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - 1.6 W Lead temperature (soldering, 10 seconds) - - - - +300°C Thermal resistance, junction-to-case (OJC): Case E - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Case F - - - - - - - - - - - - - - - - - - - - (See MIL-M-38510, appendix C) Junction temperature (TJ)- - - - - - - - - - - - +175°C Output current, inputs - - - - - - - - - - - - - 30 mA DC input current - - - - - - - - - - - - - - - - - −30 mA to +5 mA
Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIN) - - - - - 2.0 V dc Maximum low-level input voltage (VIL)- - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History