SSPC PAINT 16

Coal Tar Epoxy-Polyamide Black (or Dark Red) Paint

inactive
Buy Now
Organization: SSPC
Publication Date: 1 November 1982
Status: inactive
Page Count: 8
scope:

This specification covers a two-component coal tar epoxy-polyamide black (or dark red) paint for structural steel. It is self-priming and exhibits good adhesion to clean structural steel and concrete surfaces.

This paint is suitable for exposures in Environmental Zones 2A (frequently wet by fresh water), 2B (frequently wet by salt water), 2C (fresh water immersion), 2D (salt water immersion), 3A (chemical, acidic), 3B (chemical, neutral), and 3C (chemical, alkaline); and is intended for spray application over steel surfaces prepared in accordance with SSPC-SP 6, "Commercial Blast Cleaning," or SSPC-SP 8, "Pickling." It is to be applied in accordance with SSPC-PA 1, "Shop, Field, and Maintenance Painting of Steel." The adhesion of the coating to smooth surfaces such as cold-rolled steel or intact mill scale has been found to be substantially inferior to that attained on blast roughened surfaces.

Document History

December 20, 2023
Coal-Tar Epoxy Polyamide (Black or Dark Red) Coating
This standard contains material requirements for a two-component coal-tar epoxy polyamide black (or dark red) coating for structural steel.
November 1, 2006
Coal Tar Epoxy Polyamide, Black (or Dark Red) Coating
A description is not available for this item.
November 1, 2006
Coal Tar Epoxy Polyamide Black (or Dark Red) Coating
This standard covers a two-component coal tar epoxy polyamide black (or dark red) coating for structural steel.
November 1, 1982
Coal Tar Epoxy-Polyamide Black (or Dark Red) Paint
This specification covers a two-component coal tar epoxy-polyamide black (or dark red) paint for structural steel. It is self-priming and exhibits good adhesion to clean structural steel and concrete...
SSPC PAINT 16
November 1, 1982
Coal Tar Epoxy-Polyamide Black (or Dark Red) Paint
This specification covers a two-component coal tar epoxy-polyamide black (or dark red) paint for structural steel. It is self-priming and exhibits good adhesion to clean structural steel and concrete...
November 1, 1982
Coal Tar Epoxy-Polyamide Black (or Dark Red) Paint
A description is not available for this item.

References

Advertisement