DS/EN 1452-3

Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 3: Fittings

inactive, Most Current
Organization: DS
Publication Date: 22 June 2000
Status: inactive
Page Count: 49
ICS Code (Plastics fittings): 23.040.45
ICS Code (Water supply systems): 91.140.60
ICS Code (External water conveyance systems): 93.025
scope:

This part of EN 1452 specifies the characteristics of fittings made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems in the field of water supply. It also specifies the test parameters and test methods referred to in this standard. In conjunction with Parts 1, 2, and 5 of EN 1452 and ENV 1452-7 it is applicable to PVC-U fittings and to joints with components of PVC-U, other plastics and nonplastics materials indented to be used for the following: a) water mains and services buried in ground; b) conveyance of water above ground for both outside and inside buildings, for the supply of water under pressure at approximately 20°C (cold water) intended for human consumption and for general purposes. This standard is also applicable to fittings for the conveyance of water up to and including 45°C. For temperatures between 25°C and 45°C figure A.1 in annex A of EN 1452-2 applies.

Document History

DS/EN 1452-3
June 22, 2000
Plastics piping systems for water supply - Unplasticized poly(vinyl chloride) (PVC-U) - Part 3: Fittings
This part of EN 1452 specifies the characteristics of fittings made from unplasticized poly(vinyl chloride) (PVC-U) for piping systems in the field of water supply. It also specifies the test...

References

Advertisement