DS/EN 300064-6 V1.3.4

Integrated Services Digital Network (ISDN) - Direct Dialling In (DDI) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network

inactive
Organization: DS
Publication Date: 1 October 1998
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This sixth part of EN 300 064 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [10]) of implementations conforming to the stage three standard for the Direct Dialling In (DDI) supplementary service for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 300 064-1 [2]. EN 300 064-5 [4] specifies the Test Suite Structure and Test Purposes (TSS&TP) related to this ATS and partial PIXIT proforma specification. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the User side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 064-1 [2].

Document History

December 4, 2001
Integrated Services Digital Network (ISDN); Direct Dialling In (DDI) supplementary service; Digital Subscriber Signalling System No. one (DSS1) protocol; Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
This sixth part of EN 300 064 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network side of the T reference point...
DS/EN 300064-6 V1.3.4
October 1, 1998
Integrated Services Digital Network (ISDN) - Direct Dialling In (DDI) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 6: Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for the network
This sixth part of EN 300 064 specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Network side of the T reference point...
Advertisement