DS/EN 60993
Electrolyte for vented nickel-cadmium cells
active, Most Current
Buy Now
| Organization: | DS |
| Publication Date: | 30 August 2002 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Alkaline secondary cells and batteries): | 29.220.30 |
scope:
Applies to electrolytes and their components when used in vented nickel-cadmium cells. These electrolytes are used: - for filling cells supplied without filling electrolyte, and/or - for refilling cells if change of electrolyte is required, and/or - if the operating electrolyte needs to be topped up with water provided no specific recommendations from the manufacturer are available.
Document History
DS/EN 60993
August 30, 2002
Electrolyte for vented nickel-cadmium cells
Applies to electrolytes and their components when used in vented nickel-cadmium cells. These electrolytes are used: - for filling cells supplied without filling electrolyte, and/or - for refilling...