DS/ISO 10160

Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition

inactive
Organization: DS
Publication Date: 13 September 1993
Status: inactive
Page Count: 122
ICS Code (IT applications in information, documentation and publishing): 35.240.30
scope:

The standard is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This International Standard defines the services for ILL. These services are provided by the use of the ILL protocol in conjunction with the supporting telecom service which may by store-and-forward (ISO 10021) or direct connection (ISO 8822 and ISO 8649). It does not specify individual implementations or products. It is intended for use by libraries and any other system processing bibliographic information.

Document History

June 25, 2015
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition
ISO 10160:2015 is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. ISO 10160:2015 defines the services for Interlibrary Loan. These services are...
January 23, 2003
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition - Amendment 1: Addition of annex D acknowledging the National Library of Canada as the Maintenance Agency
This International Standard is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This International Standard defines the services for Interlibrary...
July 9, 1997
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition
This International Standard is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This International Standard defines the services for Interlibrary...
DS/ISO 10160
September 13, 1993
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Service Definition
The standard is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This International Standard defines the services for ILL. These services are...
Information and documentation -- Open Systems Interconnection -- Interlibrary Loan Application Service Definition
This International Standard is an Application Layer standard within the Open Systems Interconnection framework defined by ISO 7498. This International Standard defines the services for Interlibrary...
Advertisement