DLA - MS24401 REV D

ELBOW, TUBE, 90 DEG., PRECISION TYPE

inactive
Organization: DLA
Publication Date: 16 April 1982
Status: inactive
Page Count: 2
scope:

This Military Standard is approved for use by HQ AFLC CASO/LODS, Federal Center, Battle Creek, MI 49016, Department of the Air Force, and is available for use by all Departments and agencies of the Department of Defense.

MATERIAL: STEEL; ALUMINUM ALLOY; CORROSION RESISTANT STEEL (CRES); TITANIUM ALLOY; BARS, SHAPES, OR FORGINGS (SEE PROCUREMENT SPECIFICATION).

FINISH: SEE PROCUREMENT SPECIFICATION.

NO CODE LETTER IN PART NUMBER FOR STEEL. ADD D IN PLACE OF DASH FOR ALUMINUM ALLOY (EXCEPT 7075-T73). ADD J IN PLACE OF DASH FOR CRES, TYPE 304. ADD K IN PLACE OF DASH FOR CRES, TYPE 316. ADD S IN PLACE OF DASH FOR CRES, TYPE 347. ADD T IN PLACE OF DASH FOR TITANIUM ALLOY. ADD W IN PLACE OF DASH FOR 7075-T73 ALUMINUM ALLOY. TITANIUM IS NOT RECOMMENDED FOR USE IN OXYGEN SYSTEMS. EXAMPLE OF PART NUMBERS: MS24401-8 - ELBOW, ½ TUBING, STEEL. MS24401D8 - ELBOW, ½ TUBING, ALUMINUM ALLOY (EXCEPT 7075-T73). MS24401J8 - ELBOW, ½ TUBING, CRES, TYPE 304. MS24401K8 - ELBOW, ½ TUBING, CRES, TYPE 316. MS24401S8 - ELBOW, ½ TUBING, CRES, TYPE 347. MS24401T8 - ELBOW, ½ TUBING, TITANIUM ALLOY. MS24401W8 - ELBOW, ½ 7075-T73 ALUMINUM ALLOY.

BREAK ALL SHARP EDGES AND REMOVE ALL HANGING BURRS AND SLIVERS WHICH MIGHT BECOME DISLODGED UNDER USAGE.

DIMINSIONS IN INCHES. UNLESS OTHERWISE SPECIFIED, TOLERANCE: FRACTIONS ±1/64.

IN ADDITION TO THE SAMPLING REQUIREMENTS OF THE PROCUREMENT SPECIFICATION, THE SURFACE OF THE CONE ENDS ON 100% OF THE ELBOWS OF A LOT SHALL BE INSPECTED.

FOR DESIGN FEATURE PURPOSES, THIS STANDARD TAKES PRECEDENCE OVER PROCUREMENT DOCUMENTS REFERENCED HEREIN.

REFERENCED DOCUMENTS SHALL BE OF THE ISSUE IN EFFECT ON DATE OF INVITATIONS FOR BID.

Document History

December 1, 2010
ELBOW, TUBE, 90°, PRECISION TYPE
A description is not available for this item.
ELBOW, TUBE, 90 DEG., PRECISION TYPE
A description is not available for this item.
MS24401 REV D
April 16, 1982
ELBOW, TUBE, 90 DEG., PRECISION TYPE
This Military Standard is approved for use by HQ AFLC CASO/LODS, Federal Center, Battle Creek, MI 49016, Department of the Air Force, and is available for use by all Departments and agencies of the...
April 25, 1979
ELBOW, TUBE, 90 DEG., PRECISION TYPE
A description is not available for this item.
February 10, 1967
ELBOW, TUBE, 90 DEG., PRECISION TYPE
A description is not available for this item.
March 6, 1958
ELBOW, TUBE, 90 DEG., PRECISION TYPE
A description is not available for this item.
Advertisement