DS/EN 300098-3 V1.2.4
Integrated Services Digital Network (ISDN) - Connected Line Identification Restriction (COLR) supplementary service - Digital Subscriber Signalling System No. one (DSS1) protocol - Part 3: Test Suite Structure and Test Purposes (TSS&TP) specification for the user
| Organization: | DS |
| Publication Date: | 1 October 1998 |
| Status: | active |
| ICS Code (Integrated Services Digital Network (ISDN)): | 33.080 |
scope:
This third part of EN 300 098 specifies the Test Suite Structure and Test Purposes (TSS&TP) for the User side of the T reference point or coincident S and T reference point (as defined in ITU-T Recommendation I.411 [6]) of implementations conforming to the stage three standard for the Connected Line Identification Restriction (COLR) supplementary service for the pan-European Integrated Services Digital Network (ISDN) by means of the Digital Subscriber Signalling System No. one (DSS1) protocol, EN 300 098-1 [1]. A further part of the present document specifies the Abstract Test Suite (ATS) and partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma based on the present document. Other parts specify the TSS&TP and the ATS and partial PIXIT proforma for the Network side of the T reference point or coincident S and T reference point of implementations conforming to EN 300 098-1 [1].
Document History