DLA - SMD-5962-89516
MICROCIRCUITS, DIGITAL, CMOS DUAL SERIAL I/O CONTROLLER MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 January 1989 |
| Status: | active |
| Page Count: | 23 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall be as shown in the following example:
Device type Generic number Clock frequency Circuit function 01 Z84C4206 6.17 MHz Dual serial input/ output controller
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline Q D-5 (40-lead, 2.096" × .620" × .225") dual-in-line package
VCC supply voltage range (VCC - GND)- - - - - - - - - −0.3 V dc to +7 V dc Voltage on any pin (referenced to ground) - - - - - - −0.3 V dc to +7 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 1.0 W Lead temperature (soldering, 5 seconds) - - - - - - - +270°C Maximum junction temperature (TJ) - - - - - - - - - - +170°C Thermal resistance, junction to case (θJC)- - - - - - See MIL-M-38510, appendix C
Supply voltage (VCC) - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH): Logic inputs - - - - - - - - - - - - - - - - - - - - 2.2 V dc Clock input - - - - - - - - - - - - - - - - - - - - - VCC −0.6 V dc Maximum low-level input voltage (VIL): Logic inputs - - - - - - - - - - - - - - - - - - - - 0.8 V dc Clock input - - - - - - - - - - - - - - - - - - - - - 0.45 V dc Frequency of operation - - - - - - - - - - - - - - - - DC to 6.17 MHz Case operating temperature range (TC) - - - - - - - - - −55°C to 125°C Clock rise time - - - - - - - - - - - - - - - - - - - - 20 ns maximum Clock fall time - - - - - - - - - - - - - - - - - - - - 20 ns maximum
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History