MODUK - DEF STAN 80-135
Adhesive, Synthetic One-Part, General Purpose, for Wood (Grade 1 and Grade 2)
inactive, Most Current
| Organization: | MODUK |
| Publication Date: | 1 August 1994 |
| Status: | inactive |
| Page Count: | 8 |
scope:
This Defence Standard specifies requirements for a one-part, cold-setting, aminoplastic, resin adhesive with gap filling properties which is suitable for wood joints. Grade 2 is suitable where a lower strength material can be used.
Document History
DEF STAN 80-135
August 1, 1994
Adhesive, Synthetic One-Part, General Purpose, for Wood (Grade 1 and Grade 2)
This Defence Standard specifies requirements for a one-part, cold-setting, aminoplastic, resin adhesive with gap filling properties which is suitable for wood joints. Grade 2 is suitable where a...
December 1, 1989
Adhesive, Synthetic One-Part, General Purpose, for Wood
This Defence Standard specifies requirements for a one-part, cold setting, aminoplastic, resin adhesive with gap filling properties and which is suitable for wood joints.