DS/EN 300394-4-5 V1.1.1

Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 5: Abstract Test Suite (ATS) for Mobile Station (MS) Repeater type 1

active, Most Current
Organization: DS
Publication Date: 15 August 2001
Status: active
ICS Code (Terrestrial Trunked Radio (TETRA)): 33.070.10
scope:

The present document contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) Mobile Station Repeater Type 1 (MS-REP1) protocol at layer 3, called Direct Mode Call Control (DMCC) and the MS-Repeater type 1 protocol at layer 2, the Medium Access Control (MAC) protocol. The DMCC and MAC protocols are specified in ETS 300 396-3 [1] and in EN 300 396-4 [2]. The Test Suite Structure (TSS) and Test Purposes (TPs) for the two ATSs are defined in EN 300 394-4-3 [4].

Document History

DS/EN 300394-4-5 V1.1.1
August 15, 2001
Terrestrial Trunked Radio (TETRA); Conformance testing specification; Part 4: Protocol testing specification for Direct Mode Operation (DMO); Sub-part 5: Abstract Test Suite (ATS) for Mobile Station (MS) Repeater type 1
The present document contains the Abstract Test Suites (ATS) to test the TETRA Direct Mode Operation (DMO) Mobile Station Repeater Type 1 (MS-REP1) protocol at layer 3, called Direct Mode Call...
Advertisement