MODUK - DEF STAN 02-749: PART 2
Requirements for Nickel-Aluminium-Silicon-Brass Part 2: Forgings, Forging Stock, Rods and Sections
| Organization: | MODUK |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 48 |
scope:
Part 2 of this NES specifies the requirements for the manufacture, inspection and testing of Aluminium-Nickel-Sil
Forgings are placed in four classifications. Class 1 to 3 forgings are in descending order of quality assurance requirements. The classes are defined as follows:
Class 1-A forging whose failure would lead to uncontrollable flooding, the total immobilization of the vessel or serious hazard to personnel.
Class 2-A forging whose failure would lead to severe but controllable flooding, the serious disruption of weapon systems, main propulsion machinery, or its attendant auxiliaries including generators.
Class 3-A forging whose failure does not constitute an immediately significant hazard.
Class 4-A forging which is used for forging stock only.
Rods and sections are called for in two grades as follows:
Grade 1-Material for high integrity applications (eg 1st level systems in Nuclear Submarines).
Grade 2-Normal grade material.
Document History