DLA - SMD-5962-93123
MICROCIRCUIT, MEMORY, DIGITAL, CMOS 2K X 16-BIT STATE MACHINE PROM, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 26 March 1993 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and space application (device classes S and V) and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.
The PIN shall be as shown in the following example:
Device classes M, B, and S RHA marked devices shall meet the MIL-M-38510 specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator A dash (-) indicates a non-RHA device.
The device types shall identify the circuit function as follows:
Device type Generic number 1/ Circuit function Access Time 01 2K × 16-bit State Machine PROM 15 ns 02 2K × 16-bit State Machine PROM 12 ns 03 2K × 16-bit State Machine PROM 15 ns 04 2K × 16-bit State Machine PROM 12 ns
The device class designator shall be a single letter identifying the product assurance level as follows:
Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 B or S Certification and qualification to MIL-M-38510 Q or V Certification and qualification to MIL-I-38535
The case outline(s) shall be as designated in MIL-STD-1835, and as follows:
Outline letter Descriptive designator Terminals Package style X CDIP3-T28 or GDIP4-T28 28 Dual-in line Y GQCC1-J28 28 "J" Lead chip carrier Z GQCC1-J44 44 "J" Lead chip carrier U CQCC1-N44 44 Square leadless chip carrier 3 CQCC1-N28 28 Square leadless chip carrier
The lead finish shall be as specified in MIL-M-38510 for classes M, B, and S or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.
Supply voltage range to ground potential (VCC) - - - - - −0.5 V dc to +7.0 V dc DC voltage applied to the outputs in the high Z state - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - −3.0 V dc to +7.0 V dc Maximum power dissipation - - - - - - - - - - - - - - - - 1.0 W 3/ Lead temperature (soldering, 10 seconds) - - - - - - - - +260°C Thermal resistance, junction-to-case (ΘJC) - - - - - - - See MIL-STD-1835 Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C Storage temperature range - - - - - - - - - - - - - - - - −65°C to +150°C Temperature under bias - - - - - - - - - - - - - - - - - −55°C to +125°C Data retention- - - - - - - - - - - - - - - - - - - - - - 10 years, minimum
Supply voltage (VCC)- - - - - - - - - - - - - - - - - - - +4.5 V dc minimum to +5.5 V dc maximum Ground voltage (GND) - - - - - - - - - - - - - - - - - - 0 V dc Input high voltage (VIH) - - - - - - - - - - - - - - - - 2.0 V dc to 6.0 V dc Input low voltage (VIL) - - - - - - - - - - - - - - - - −3.0 V dc to 0.8 V dc 4/ Case operating temperature range (TC) - - - - - - - - - - −55°C to +125°C
Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - xx percent 5/
intended Use:
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
Microcircuits... View More
Document History