DS/EN 60804+A2

Integrating-averaging sound level meters

inactive
Organization: DS
Publication Date: 24 October 1995
Status: inactive
Page Count: 70
ICS Code (Electroacoustics): 17.140.50
scope:

This standard describes instruments for the measurement of frequency weighted and time averaged sound pressure levels. Optionally, sound exposure levels may be measured. This standard is consistent with the relevant requirements of IEC Publication 651: Sound Level Meters, but specifies additional characteristics which are necessary to measure the equivalent continuous sound pressure level, L eq, of steady, intermittent, fluctuating and impulsive sounds.

Document History

August 21, 2001
Integrating-averaging sound level meters
This standard specifies requirements for integrating-averaging sound level meters including requirements with respect to power- and ratio-frequency fields and to electrostatic discharge, and the...
DS/EN 60804+A2
October 24, 1995
Integrating-averaging sound level meters
This standard describes instruments for the measurement of frequency weighted and time averaged sound pressure levels. Optionally, sound exposure levels may be measured. This standard is consistent...

References

Advertisement