DS/ISO 19109

Geographic information - Rules for application schema

inactive, Most Current
Organization: DS
Publication Date: 27 September 2005
Status: inactive
Page Count: 82
ICS Code (IT applications in science): 35.240.70
scope:

ISO 19109:2005(E) defines rules for creating and documenting application schemas, including principles for the definition of features. Its scope includes the following:____
________conceptual modelling of features and their properties from a universe of discourse;_________definition of application schemas;_________use of the conceptual schema language for application schemas;_________transition from the concepts in the conceptual model to the data types in the application schema;_________integration of standardized schemas from other ISO geographic information standards with the application schema.__________
___The following are outside the scope:____
________choice of one particular conceptual schema language for application schemas;_________definition of any particular application schema;_________representation of feature types and their properties in a feature catalogue;_________representation of metadata;_________rules for mapping one application schema to another;_________implementation of the application schema in a computer environment;_________computer system and application software design;_________programming.__________

Document History

DS/ISO 19109
September 27, 2005
Geographic information - Rules for application schema
ISO 19109:2005(E) defines rules for creating and documenting application schemas, including principles for the definition of features. Its scope includes the following:____ ________conceptual...

References

Advertisement