DLA - MIL-DTL-2726C
RECEPTACLES, RECEPTACLE PLUGS, SWITCH AND RECEPTACLES, AND OUTLETS (ELECTRICAL), GENERAL SPECIFICATION FOR
| Organization: | DLA |
| Publication Date: | 14 February 2006 |
| Status: | inactive |
| Page Count: | 22 |
scope:
This specification covers the general requirements for power type electrical plugs, receptacles, switch and receptacle combinations, and outlets for use in direct current (dc) circuits up to 250 volts, or in alternating current (ac) circuits up to 600 volts at frequencies up to and including 400 Hz.
intended Use:
The plugs, receptacles, switch and receptacles and outlets provide connections for the distribution of ac and dc power throughout naval ships.
Document History