DS/I-ETS 300309

Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) - Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for data link layer protocol for general application (basic access, user)

inactive, Most Current
Organization: DS
Publication Date: 17 January 1996
Status: inactive
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This I-ETS provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Integrated Services Digital Network (ISDN) data link layer protocol (basis access, user) as specified in ETS 300 125 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9946-1 [4], ISO/IEC 9646-2 [5], ISO/IEC 9646-4 [6] and ISO/IEC 9646-5 [7].

Document History

DS/I-ETS 300309
January 17, 1996
Integrated Services Digital Network (ISDN) - Digital Subscriber Signalling System No. one (DSS1) - Partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma specification for data link layer protocol for general application (basic access, user)
This I-ETS provides the partial Protocol Implementation eXtra Information for Testing (PIXIT) proforma for the Integrated Services Digital Network (ISDN) data link layer protocol (basis access, user)...
Advertisement