DS/ISO/IEC 12248
Information technology - 3,81 mm wide magnetic tape cartridge for information interchange - Helical scan recording - DATA/DAT-DC format using 60 m and 90 m length tapes
inactive, Most Current
| Organization: | DS |
| Publication Date: | 6 September 1995 |
| Status: | inactive |
| ICS Code (Cassettes and cartridges for magnetic tapes): | 35.220.23 |
scope:
This ECMA Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the quality of the recorded signals, the recorded format and the recording method, thereby allowing data interchange between drives by means of such magnetic tape cartridges.
Document History
DS/ISO/IEC 12248
September 6, 1995
Information technology - 3,81 mm wide magnetic tape cartridge for information interchange - Helical scan recording - DATA/DAT-DC format using 60 m and 90 m length tapes
This ECMA Standard specifies the physical and magnetic characteristics of a 3,81 mm wide magnetic tape cartridge to enable interchangeability of such cartridges. It also specifies the quality of the...