BHMA - ANSI A156.13

Mortise Locks & Latches

inactive
Buy Now
Organization: BHMA
Publication Date: 1 January 2005
Status: inactive
Page Count: 32
scope:

This Standard establishes requirements for Mortise Locks and Latches and includes operational tests, security tests, cycle tests, finish tests, material evaluation tests and dimensional criteria.

Tests described in this Standard are performed under laboratory conditions. In actual usage, results may vary because of installation, maintenance, and environmental conditions.

When mortise locks and latches are used in fire door assemblies, they shall have been tested and listed for use in fire doors by a Nationally Recognized Independent Testing Laboratory (NRTL) and shall be under an in-plant follow-up inspection service.

Grade Qualifications (Also see Appendix A)

Two classifications of Grades are described in this Standard. Manufacturers shall indicate separately, for both an Operational Grade and a Security Grade level of mortise locks and latches. The minimum acceptable grade level for Operational and Security grades shall be a grade 3.

Operational Grades shall meet the requirements of Sections 9, 11, 12 and 13.

Security Grades shall meet the requirements of Section 10.

Any function shall be tested for qualification under Operational Grades and all other functions shall be considered as meeting the criteria provided the lock case and operating parts are of the same construction as that of the lock previously tested.

Function F21 or a similar function with dead bolts and function F04 or a similar function without dead bolts to be certified shall be tested with the trim for qualification under Security Grades. All other functions where access is prevented shall be considered as meeting the criteria provided the lock case and operating parts are of the same construction as that of the lock previously tested.

Document History

January 1, 2022
MORTISE LOCKS AND LATCHES
This Standard establishes performance requirements for Series 1000 and Narrow Stile Mortise Locks and Latches and includes operational, cycle, strength, material evaluation, security and dimensional...
January 1, 2017
Mortise Locks & Latches Series 1000
This Standard establishes performance requirements for Mortise Locks and Latches and includes operational, cycle, strength, material evaluation, security, and finish tests, and dimensional criteria....
January 1, 2012
Mortise Locks & Latches Series 1000
This Standard establishes performance requirements for Mortise Locks and Latches and includes operational, cycle, strength, material evaluation, security, and finish tests, and dimensional criteria....
ANSI A156.13
January 1, 2005
Mortise Locks & Latches
This Standard establishes requirements for Mortise Locks and Latches and includes operational tests, security tests, cycle tests, finish tests, material evaluation tests and dimensional criteria....
January 1, 2002
Mortise Locks & Latches
This Standard establishes requirements for Mortise Locks and Latches and includes operational tests, security tests, cycle tests, finish tests, material evaluation tests and dimensional criteria....
January 1, 1994
Mortise Locks & Latches (BHMA 621)
A description is not available for this item.

References

Advertisement