DS/ISO 4074/12

Rubber condoms - Part 12: Storage

inactive, Most Current
Organization: DS
Status: inactive
ICS Code (Birth control. Mechanical contraceptives): 11.200
scope:

This part of ISO 4074 gives recommendations on storage condi tions for rubber condoms

Document History

January 1, 1987
Rubber condoms - Part 5: Testing for holes
The standard specifies a method of testing a rubber condom for holes by observing any leakage from the condom after it has been filled with water.
January 1, 1985
Rubber condoms - Part 6: Determination of bursting volume and pressure
Part 6 of ISO 4074 specifies a method of determining the bursting volume and pressure of rubber condoms.
January 1, 1982
Rubber condoms - Part 10: Packaging and labelling
Part 10 of ISO 4074 specifies requirements for the packaging and labelling of rubber condoms
January 1, 1980
Rubber condoms - Part 4: Determination of colour fastness
This part of ISO 4074 specifies a method for the determination of colour fastness on rubber condoms.
January 1, 1980
Rubber condoms - Part 2: Determination of length
This part of ISO 4074 specifies a method of determining the length of rubber condoms.
January 1, 1980
Rubber condoms - Part 3: Determination of width
This part of ISO 4074 specifies a method for the determination of the width of rubber condoms.
January 1, 1980
Rubber condoms - Part 9: Determination of tensile properties
Part 9 of ISO 4074 specifies a method for the determination of the tensile properties of rubber condoms. The test is only applicable to condoms having a sufficiently large smooth area no more than 90...
DS/ISO 4074/12
Rubber condoms - Part 12: Storage
This part of ISO 4074 gives recommendations on storage condi tions for rubber condoms
Rubber condoms. Part 8: Determination of mass
The standard specifies a method for determining the mass of rubber condoms
Advertisement