IEC 60076-5

Power Transformers Part 5: Ability to Withstand Short Circuit

inactive
Buy Now
Organization: IEC
Publication Date: 1 July 2000
Status: inactive
Page Count: 52
ICS Code (Transformers. Reactors): 29.180
scope:

This part of IEC 60076 identifies the requirements for power transformers to sustain without damage the effects of overcurrents originated by external short circuits. It describes the calculation procedures used to demonstrate the thermal ability of a power transformer to withstand such overcurrents and both the special test and the calculation method used to demonstrate its ability to withstand the relevant dynamic effects. The requirements apply to transformers as defined in the scope of IEC 60076-1.

Document History

February 1, 2006
Power Transformers Part 5: Ability to Withstand Short Circuit
This part of IEC 60076 identifies the requirements for power transformers to sustain without damage the effects of overcurrents originated by external short circuits. It describes the calculation...
IEC 60076-5
July 1, 2000
Power Transformers Part 5: Ability to Withstand Short Circuit
This part of IEC 60076 identifies the requirements for power transformers to sustain without damage the effects of overcurrents originated by external short circuits. It describes the calculation...
January 1, 1976
Power Transformers Part 5: Ability to Withstand Short Circuit
A description is not available for this item.

References

Advertisement