DLA - SMD-5962-86074 REV B

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 5 May 1993
Status: inactive
Page Count: 14
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device type shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F322 8-bit serial/parallel register with sign extend and three-state outputs

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline R D-8 (20-lead, 1.060" × .310" × .200"), dual-in-line package S F-9 (20-lead, .540" × .300" × .100"), flat package 2 C-2 (20-terminal, .358" × .100"), square chip carrier package

Supply voltage range - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range - - - - - - - - - - - - - - - - - - −1.5 V dc at −18 mA to +7.0 V dc Storage temperature range - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - - 495 mW Lead temperature (soldering, 10 seconds)- - - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - +175°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high level input voltage (VIH) - - - - - - - - 2.0 V dc Maximum low level input voltage (VIL) - - - - - - - - - 0.8 V dc Case operating temperature range (TC) - - - - - - - - - −55°C to +125°C Setup time, high [R bar][E bar] to CP(ts) - - - - - - - - - - - - - 8 ns minimum Setup time, low [R bar][E bar] to CP (ts) - - - - - - - - - - - - - 18 ns minimum Hold time, high or low, [R bar][E bar] to CP(th) - - - - - - - - - 0 ns minimum Setup time, high or low, D0, D1, or I/On to CP(ts) - - 8.5 ns minimum Hold time, high or low, D0, D1, or I/On to CP(th) - - - 3 ns minimum Setup time, high [S bar][E bar] to CP (ts) - - - - - - - - - - - - 9 ns minimum Setup time, low [S bar][E bar] to CP(ts)- - - - - - - - - - - - - - 4.5 ns minimum

Hold time, high [S bar][E bar] to CP(th) - - - - - - - - - - - - 2 ns minimum Hold time, low [S bar][E bar] to CP(th) - - - - - - - - - - - - - 0 ns minimum Setup time, high, S/[P bar] to CP(ts) - - - - - - - - - - - 13 ns minimum Setup time, low S/[P bar] to CP(ts) - - - - - - - - - - - - 21 ns minimum Setup time, high, S to CP(ts) - - - - - - - - - - - - 8.5 ns minimum Setup time, low S to CP(ts) - - - - - - - - - - - - - 11 ns minimum Hold time, high or low, S or S/[P bar] to CP(th) - - - - - 0 ns minimum Clock pulse width high (tw) - - - - - - - - - - - - 8 ns minimum [M bar][R bar] pulse width low (tw) - - - - - - - - - - - - - - 7.5 ns minimum Recovery time, [M bar][R bar] to CP - - - - - - - - - - - - - - 9.5 ns minimum

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

July 3, 2020
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
August 7, 2015
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
April 14, 2009
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
March 20, 2002
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-86074 REV B
May 5, 1993
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
December 7, 1989
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON
A description is not available for this item.
December 14, 1987
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY, TTL, REGISTER, MONOLITHIC SILICON
A description is not available for this item.
Advertisement