This document is referenced by:
ISUZU ISC-F20-001 - Thermo-cycle test procedure
Published by ISUZU
on
March 1, 2012
This standard defines different environmental cycles, or thermo-cycles, which can be used to test the effect on performance and/or dimensions of different substrates and/or coatings. This standard...
This document is referenced by:
JIS B 2051 - Malleable iron and ductile iron valves
Published by JSA
on
March 23, 2020
This Standard specifies requirements for screwed end valves and flanged end valves made of malleable cast iron and ductile cast iron used for general machinery (hereafter referred to as valves)....
This document is referenced by:
ISUZU ISC-C61-003 - Underbody Coat
Published by ISUZU
on
April 8, 2009
This standard covers the requirements for baked type underbody coat to be used on the vehicle underbody and wheel housing to prevent corrosion due to stone chipping (and to insulate noise).
This document is referenced by:
ISUZU ISC-C72-009 - Anticorrosive wax for vehicle bodies
Published by ISUZU
on
January 1, 2016
This standard covers the requirements of petroleum anticorrosive wax for the vehicle bodies such as box section in the inside of bodies and panel rap section on the under floor, etc.
This document is referenced by:
ISUZU ISC-F20-007 - Test Method for Tape Adhesion
Published by ISUZU
on
June 6, 2011
This standard specifies the test method to be used for evaluating the adhesion properties of painted and plated substrates before and after environmental testing. This standard describes the cross...