DLA - SMD-5962-89780
MICROCIRCUIT, LINEAR, OVERVOLTAGE SENSING CIRCUIT, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 October 1989 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This drawing, describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, "Provision for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function 01 3523 Overvoltage sensing circuit
The case outline shall be as designated in appendix C of MIL-M 38510, and as follows:
Outline letter Case outline P D-4 (8-lead, .405" × .310" × .200"), dual-in-line package
Differential power supply voltage (V+ − V−) - - - - 40 V dc Voltage at sense 1 (S1)- - - - - - - - - - - - - - - 6.5 V dc Voltage at sense 2 (S2)- - - - - - - - - - - - - - - 6.5 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dssipation (PD) - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds) - - - - - - +300°C Thermal resistance, junction-to-case (θJC) - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA)- - - - 150°C/W Junction temperature (TJ)- - - - - - - - - - - - - - +175°C Output current (IO)- - - - - - - - - - - - - - - - - 300 mA Remote activation input voltage- - - - - - - - - - - 7.0 V
Supply voltage (V+ − V−) - - - - - - - - - - - - - - - - 5.0 V dc to 36 V dc Ambient operating temperature range (TA) - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History