DS/EN 50325-1

Industrial comunications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements

inactive
Organization: DS
Publication Date: 15 October 2001
Status: inactive
Page Count: 14
ICS Code (IT applications in industry): 35.240.50
scope:

This standard applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices (e.g. programmable controllers, personal computers, etc.). It may also be applied for the interfacing of other devices and elements to a controller-device interface.

Document History

January 3, 2020
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces – Part 1: General requirements
This European Standard applies to controller device interfaces that provide defined interfaces between low voltage switchgear, controlgear, control circuit devices, switching elements and controlling...
May 22, 2003
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces – Part 1: General requirements
This European Standard applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling...
DS/EN 50325-1
October 15, 2001
Industrial comunications subsystem based on ISO 11898 (CAN) for controller-device interfaces - Part 1: General requirements
This standard applies to controller-device interfaces that provide defined interfaces between low-voltage switchgear, controlgear, control circuit devices, switching elements and controlling devices...
Industrial communications subsystem based on ISO 11898 (CAN) for controller-device interfaces – Part 1: General requirements
This European Standard applies to controller device interfaces that provide defined interfaces between low voltage switchgear, controlgear, control circuit devices, switching elements and controlling...
Advertisement